EN
  • EN
  • DE

SQV453226T-221J-S

Part No SQV453226T-221J-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339883-SQV453226T-221J-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQV453226T-221J-S CAD Model

Description

The SQV453226T-221J-S is a wirewound chip inductor manufactured by Yageo. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is designed for surface mount technology (SMT) and is used in a variety of electronic circuits for filtering, tuning, and energy storage applications.

Applications

  • Power Supplies: Filtering noise and regulating voltage.
  • RF Circuits: Tuning and impedance matching in radio frequency applications.
  • DC-DC Converters: Energy storage and filtering in DC-DC converters.
  • EMI Filtering: Reducing electromagnetic interference.
  • Signal Filtering: Removing unwanted frequencies from electronic signals.

Features

  • Wirewound Construction: Provides high inductance and Q factor.
  • Surface Mount Technology (SMT): Enables automated assembly on PCBs.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances filtering and tuning capabilities.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Provides stable inductance and Q factor over a wide range of operating conditions.
  • Simplified Assembly: Enables automated PCB assembly, reducing manufacturing costs.

Technical Specifications

  • Inductance: 220 nH (221 indicates 22 x 10^1 nH = 220 nH)
  • Tolerance: 5% (J indicates ±5%)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (refer to datasheet)
  • DC Resistance (DCR): Low value (refer to datasheet)
  • Rated Current: Typically in the Amperes range (refer to datasheet)
  • Operating Temperature Range: -40°C to +125°C (typical)
  • Package Size: 4532 (4.5mm x 3.2mm)

Note: Refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess