EN
  • EN
  • DE

SSL0402T-100M-N

Part No SSL0402T-100M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 340986-SSL0402T-100M-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSL0402T-100M-N CAD Model

Description

The SSL0402T-100M-N is a surface mount inductor manufactured by Yageo. It is a member of the SSL0402T series, which is known for its compact size and high performance in various electronic applications. This particular inductor has an inductance value of 10µH and is designed for automated assembly using pick and place equipment, which contributes to cost-effective manufacturing processes.

Applications

  • Mobile Communication Devices: Used in RF circuits of smartphones and other mobile devices for impedance matching, filtering, and tuning.
  • Wireless Communication Systems: Employed in wireless transceivers and receivers for signal conditioning and noise reduction.
  • Bluetooth Modules: Integrated into Bluetooth modules for impedance matching and filtering to ensure reliable wireless communication.
  • GPS Devices: Utilized in GPS receivers for filtering and signal integrity to improve positioning accuracy.
  • Power Amplifiers: Applied in power amplifier circuits for impedance matching and harmonic filtering to optimize power transfer and reduce unwanted emissions.
  • RF Transceivers: Used in RF transceivers to improve signal quality and reduce noise.
  • LC Resonant Circuits: Forms part of LC resonant circuits for frequency selection and tuning purposes.
  • Filtering Circuits: Employed in various filtering circuits to remove unwanted frequency components and noise.
  • Impedance Matching Networks: Used in impedance matching networks to ensure efficient signal transfer between different circuit stages.
  • DC-DC Converters: Provides filtering and energy storage in DC-DC converter circuits to smooth out voltage and current fluctuations.

Features

  • Small Size: Compact 0402 package size allows for high-density mounting on PCBs, saving valuable board space.
  • High Inductance Value: An inductance of 10µH enables the component to effectively store energy and provide impedance in RF and power circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Shielded Construction: Shielded design minimizes electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • High Self-Resonant Frequency (SRF): High SRF allows the inductor to operate effectively at high frequencies without significant performance degradation.
  • Tight Tolerance: Provides consistent and reliable performance across different production batches.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.
  • Automated Assembly Compatibility: Optimized for automated pick and place equipment, enhancing production efficiency.

Benefits

  • Miniaturization: Small size enables compact designs, particularly important in portable devices.
  • Improved Signal Integrity: Shielded construction reduces EMI and ensures stable signal transmission.
  • Efficient Power Management: Effective energy storage capabilities contribute to optimized power management in DC-DC converters.
  • Reduced Manufacturing Costs: SMT design allows for automated assembly, lowering production costs and increasing throughput.
  • Enhanced Reliability: Tight tolerance and robust construction ensure consistent and reliable performance over time.
  • Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Stable Performance: High SRF maintains stable performance even at high operating frequencies.
  • Simplified Assembly: Designed for automated pick and place equipment, simplifying the assembly process.
  • Versatile Application: Suitable for a wide range of applications in RF, wireless communication, and power electronics.

Additional Details

The SSL0402T-100M-N inductor features a ferrite core material that provides a balance between inductance and saturation current. It typically exhibits a low DC resistance (DCR), minimizing power losses in the circuit. The operating temperature range typically spans from -40°C to +85°C, making it suitable for diverse environmental conditions. The component’s compact dimensions make it an ideal choice for space-constrained applications. It is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2404 $50.4840
510+ $0.1973 $100.6230
785+ $0.1911 $150.0135
1,085+ $0.1850 $200.7250
1,400+ $0.1788 $250.3200
1,875+ $0.1603 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,200 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess