The SSL0810T-121M-S is a power inductor manufactured by Yageo, designed for a variety of power electronics applications. This inductor features a shielded construction, which is crucial for minimizing electromagnetic interference (EMI) and ensuring stable performance in sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Voltage regulators
- LED lighting applications
Features
- Shielded construction for low EMI
- Compact size: 8.0mm x 8.0mm x 10.0mm
- High current handling capacity
- Excellent temperature stability
- RoHS compliant
Benefits
- Reduced EMI improves overall system performance
- Small footprint allows for high-density circuit designs
- Reliable operation in demanding environments
- Meets environmental regulations
- Efficient power conversion
Technical Specifications
The SSL0810T-121M-S has an inductance value of 120μH (121 = 12 x 10^1). The 'M' in the part number indicates the inductance tolerance, typically ±20%. The saturation current is a key parameter, representing the DC current at which the inductance drops significantly (usually by 10% or 20%). Consult the datasheet for the precise saturation current and RMS current ratings. The operating temperature range is also an important specification, usually spanning -40°C to +125°C, allowing for use in harsh environments. The 'S' at the end of the part number typically signifies a specific packaging type, such as tape and reel, suitable for automated assembly processes. The shielded construction employs a ferrite core to contain the magnetic field and minimize EMI emissions.
This inductor is frequently used in step-down (buck) converters to efficiently convert a higher voltage to a lower voltage. It stores energy during the switch-on time and releases it during the switch-off time, providing a stable and regulated output voltage. It is also found in boost converters, which step up a lower voltage to a higher voltage. The shielded construction is particularly important in applications where minimizing noise is critical, such as in audio circuits or sensitive measurement equipment.