EN
  • EN
  • DE

VP020M0560REZ-1012

Part No VP020M0560REZ-1012
Manufacturer Yageo
Catalog OEM Parts (T - Z)
Description Elco Rad. 560 uF 20 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024528-VP020M0560REZ-1012
Categories OEM Parts(T-Z)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VP020M0560REZ-1012 CAD Model

Description

The VP020M0560REZ-1012 is a varistor manufactured by Yageo. It is designed to protect electronic circuits from voltage surges and transient events. This varistor provides overvoltage protection by clamping the voltage to a safe level when a surge occurs, preventing damage to sensitive components.

Applications:

  • Power supplies
  • Lighting ballasts
  • Motor controls
  • Telecom equipment
  • Consumer electronics

Features:

  • Metal oxide varistor (MOV) technology
  • 20mm disc size
  • 560V voltage rating
  • Radial leaded package
  • High surge current capability
  • Fast response time

Benefits:

  • Provides effective overvoltage protection for electronic circuits.
  • Handles high surge currents, protecting against damaging transient events.
  • Offers a reliable and cost-effective solution for surge protection.
  • Easy to install with its radial leaded package.
  • Reacts quickly to voltage surges, minimizing the risk of component damage.
  • Enhances the reliability and longevity of electronic equipment.

Additional Details:

The VP020M0560REZ-1012 is designed to absorb energy from voltage surges and dissipate it as heat. The voltage rating of 560V indicates the voltage at which the varistor starts to conduct significantly. The surge current capability specifies the maximum current the varistor can withstand without failure.

Consult the Yageo datasheet for detailed electrical characteristics, surge current ratings, energy absorption capabilities, and derating curves. Ensure proper application of the varistor to meet the specific surge protection requirements of the circuit.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess