EN
  • EN
  • DE

YC178-JR-07270

Part No YC178-JR-07270
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416929-YC178-JR-07270
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC178-JR-07270 CAD Model

Description

The YC178-JR-07270 is a thick film chip resistor manufactured by Yageo, a global provider of passive components. It is designed for surface mounting on printed circuit boards (PCBs) and provides a fixed resistance value in electronic circuits.

Applications:

  • Current Limiting: Prevents excessive current flow to protect sensitive components.
  • Voltage Division: Used in voltage divider circuits to create desired voltage levels.
  • Pull-up/Pull-down Resistors: Sets the default state of digital input lines.
  • RC Timing Circuits: Functions as a component in resistor-capacitor timing circuits.
  • Signal Attenuation: Reduces signal amplitude in various circuits.

Features:

  • Resistance Value: 27 Ohms (represented by the code 270).
  • Tolerance: Typically 5% tolerance.
  • Power Rating: Typically 1/4W or 1/8W, depending on its physical size.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Designed for automatic placement and soldering on PCBs.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Provides a stable resistance value over varying conditions.
  • Cost-Effective: Offers a low-cost solution for implementing resistance in circuits.
  • Easy Assembly: Suitable for automated assembly processes, saving time and money.
  • Wide Availability: Available from many distributors and suppliers.

Additional Details:

The prefix 'YC178' indicates a specific series of chip resistors from Yageo. The 'JR' most likely defines the packaging type or termination style of the component. '07270' is the resistance code, which stands for 27 Ohms (27 x 10^0). These are passive components requiring no external power. The typical package size would be 0805 or 1206.

Specifications: Standard package sizes include 0603, 0805, and 1206. Precise specifications should be confirmed using the Yageo YC series datasheet.

You May Also Be Interested in

Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess