EN
  • EN
  • DE

YDA168B-PZE2

Part No YDA168B-PZE2
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411418-YDA168B-PZE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA168B-PZE2 CAD Model

Description

The Yamaha YDA168B-PZE2 is a digital audio power amplifier primarily designed for applications requiring efficient and high-quality audio amplification. As part of Yamaha's audio component lineup, it aims to deliver a superior listening experience with low distortion and robust performance. This integrated amplifier solution is suited for various audio devices where space and power efficiency are critical.

Applications:

  • Home Audio Systems: Suitable for use in stereo amplifiers or receivers, providing power amplification for speakers.
  • Soundbars: Integrated into soundbar systems to amplify audio signals for immersive sound reproduction.
  • Powered Speakers: Employed within active speaker designs, where the amplifier is built directly into the speaker unit.
  • Multimedia Devices: Can be found in multimedia players, providing the necessary amplification for audio output.
  • Automotive Audio Systems: Used in car audio systems for amplifying sound signals to drive car speakers.

Features:

  • High Efficiency: Utilizes efficient amplification techniques to minimize power consumption and reduce heat generation.
  • Low Total Harmonic Distortion (THD): Ensures accurate audio reproduction with minimal distortion.
  • Integrated Protection Circuits: Includes overcurrent, overvoltage, and thermal protection to safeguard the amplifier and connected speakers.
  • Compact Footprint: Designed for space-constrained applications, allowing for easy integration into various devices.
  • Digital Input Compatibility: Supports digital audio inputs for direct connectivity with digital audio sources.

Benefits:

  • Enhanced Audio Clarity: Delivers clear and accurate sound reproduction, enhancing the listening experience.
  • Energy Efficiency: Reduces power consumption, leading to lower operating costs and environmental impact.
  • Improved Reliability: Built-in protection circuits ensure long-term operational stability and prevent damage.
  • Ease of Integration: Compact design and digital input compatibility simplify the integration process into various audio systems.
  • Versatile Application: Suitable for a wide range of audio applications, from home audio to automotive systems.

The YDA168B-PZE2 leverages advanced digital amplification technology to deliver high-quality audio with minimal distortion and maximum efficiency. It incorporates protection mechanisms to prevent damage from electrical faults and thermal overload, ensuring reliable performance under varying operating conditions. This amplifier is designed to meet the demands of modern audio applications, providing a balance of performance, efficiency, and reliability.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess