EN
  • EN
  • DE

BECHS-0.5-230-S9-AF-REDC1

Part No BECHS-0.5-230-S9-AF-REDC1
Manufacturer Yamaichi
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FML 230POS 0.020 / 230 Position Female Connector Non Specified - Dual Edge Gold 0.020" (0.50mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Yamaichi Electronics
Series BEC
Package Tape & Box (TB)
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 230
Card Thickness 0.047" (1.20mm)
Number of Rows 2
Pitch 0.020" (0.50mm)
Read Out Dual
Features Board Guide, Solder Retention
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -40°C ~ 80°C
Material - Insulation Liquid Crystal Polymer (LCP)
Standard Package 1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340558-BECHS-0.5-230-S9-AF-REDC1
Ultra Librarian 3D Model Ultra Librarian BECHS-0.5-230-S9-AF-REDC1 CAD Model

Description

The BEC series edgeboard connectors are designed to provide a reliable and secure connection for printed circuit boards.

  • Positions: 230
  • Pitch: 0.020 inches
  • Color: Black
  • Features: Board Guides, Solder Retention
  • Connector Type: Female
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0 microns
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Mounting Type: Surface Mount
  • Mounting Orientation: Right Angle
  • Operating Temperature: -40°C to 80°C
  • Packaging: Tape and Box
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess