EN
  • EN
  • DE

KBPC1010

Part No KBPC1010
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Bridge Rectifiers
Description Diodes - Bridge Rectifiers KBPC8 / Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Yangzhou yangjie electronic co., ltd
Package Bulk
Product Status Active
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 609997-KBPC1010
Ultra Librarian 3D Model Ultra Librarian KBPC1010 CAD Model

Description

The KBPC1010 is a single-phase bridge rectifier manufactured by Yangzhou yangjie electronic co., ltd. It is designed to convert alternating current (AC) to direct current (DC). The KBPC series is known for its high surge current capability and reliable performance in various power supply applications.

Applications

  • Power supplies for electronic devices
  • Battery chargers
  • AC to DC converters
  • LED lighting power supplies
  • Motor control circuits
  • General purpose rectification

Features

  • High surge current capability: Can withstand high transient currents.
  • High isolation voltage: Provides electrical isolation between the AC and DC sides.
  • Low forward voltage drop: Minimizes power loss during rectification.
  • Compact size: Small footprint for easy integration into various designs.
  • RoHS compliant: Environmentally friendly and lead-free.

Benefits

  • Reliable power conversion: Provides stable and efficient AC to DC conversion.
  • Protection against voltage surges: High surge current capability protects downstream components.
  • Energy efficient: Low forward voltage drop minimizes power dissipation.
  • Easy to use: Simple integration into various circuit designs.
  • Environmentally friendly: RoHS compliance supports sustainable product design.

Technical Specifications

  • Repetitive Peak Reverse Voltage: 1000V
  • RMS Input Voltage: 700V
  • DC Blocking Voltage: 1000V
  • Average Forward Rectified Current: 10A
  • Surge Overload Rating: 200A
  • Forward Voltage Drop: 1.0V
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1270
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4575 $50.3250
270+ $0.3754 $101.3580
415+ $0.3637 $150.9355
570+ $0.3520 $200.6400
735+ $0.3402 $250.0470
985+ $0.3050 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess