EN
  • EN
  • DE

MMSZ33V

Part No MMSZ33V
Manufacturer Yea Shin Technology Co., Ltd
Catalog Electronic Wholesale
Description 500mW SOD-123 SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1515+Rohs
Reference case SOD-123
Manufacturer Yea Shin Technology Co., Ltd
Manufacturer Homepage www.yeashin.com
Win Source Part Number 755036-MMSZ33V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ33V CAD Model

Description

The MMSZ33V is a surface-mount Zener diode manufactured by Yea Shin Technology Co., Ltd. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. As a Zener diode, it operates by maintaining a stable voltage across its terminals when the reverse voltage exceeds its Zener voltage.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive electronic equipment
  • Overvoltage protection in automotive electronics
  • Clipping and clamping circuits
  • Reference voltage sources

Features

  • Surface mount package (SOD-123) for easy PCB assembly
  • Zener Voltage: 33V (Nominal)
  • Low reverse leakage current
  • High surge current capability
  • RoHS compliant

Benefits

  • Provides precise voltage regulation, ensuring stable operation of circuits.
  • Protects sensitive components from voltage spikes and surges.
  • Small footprint allows for high-density circuit designs.
  • High reliability due to robust construction.
  • Easy to integrate into automated assembly processes.

Additional Details

The MMSZ33V has a power dissipation rating that should be considered in circuit design to ensure it operates within safe limits. The operating temperature range is also a crucial parameter. It's commonly used in applications where a stable 33V reference is needed or where protection against voltage transients is required. The SOD-123 package provides good thermal performance for its size. Consult the datasheet for detailed electrical characteristics and thermal derating information. The Zener voltage tolerance is a factor to consider for precision applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess