EN
  • EN
  • DE
  • IT

12507WR-03L

Part No 12507WR-03L
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Description 1.25mm PITCH CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814808-12507WR-03L
Ultra Librarian 3D Model Ultra Librarian 12507WR-03L CAD Model

Description

The 12507WR-03L is a connector housing manufactured by YEONHO ELECTRONICS. It belongs to the WR series of wire-to-board connectors, designed for creating secure and reliable electrical connections between wires and printed circuit boards (PCBs). This housing is a crucial component in ensuring stable signal and power transmission within electronic systems.

Applications:

  • Consumer electronics
  • Industrial automation
  • Automotive wiring harnesses
  • Medical equipment
  • Telecommunications infrastructure

Features:

  • Wire-to-board connectivity: Specifically designed for connecting wires directly to PCBs.
  • Polarization: Features a polarization mechanism to prevent incorrect mating.
  • Secure locking: Incorporates a locking feature to ensure a stable and vibration-resistant connection.
  • Durable construction: Made from high-quality materials to withstand harsh environments.
  • Compact design: Allows for efficient use of space on the PCB.

Benefits:

  • Reliable connection: Provides a consistent and dependable electrical connection.
  • Easy installation: Simplifies the assembly process and reduces manufacturing time.
  • Space optimization: Enables high-density mounting and efficient PCB design.
  • Enhanced durability: Ensures long-term performance in demanding applications.
  • Reduced maintenance: Minimizes the risk of disconnections and the need for repairs.

This connector housing is designed to be used with specific crimp terminals from the YEONHO WR series. It is imperative to consult the manufacturer's datasheet for complete specifications, including voltage and current ratings, wire gauge compatibility, and appropriate mating connectors. Proper crimping techniques and the use of recommended tools are essential for achieving a secure and reliable connection. The 12507WR-03L is widely used in various electronic devices and systems where a dependable wire-to-board interface is critical for overall performance and longevity.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6849 $65.6849
3+ $53.8946 $161.6838
4+ $52.2106 $208.8424
5+ $50.5266 $252.6330
6+ $48.8426 $293.0556
8+ $43.7895 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess