EN
  • EN
  • DE

13F-39DNL

Part No 13F-39DNL
Manufacturer Yuan Dean Scientific., Co, LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yuan Dean Scientific., Co, LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814822-13F-39DNL
Ultra Librarian 3D Model Ultra Librarian 13F-39DNL CAD Model

Description

The 13F-39DNL is a power inductor manufactured by Yuan Dean Scientific Co., LTD. It is designed to provide efficient energy storage and filtering in various electronic circuits. This inductor offers a compact size and robust construction for reliable performance in demanding applications.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in DC-DC converters, improving their efficiency and stability.
  • Power Supplies: Found in various power supplies to filter noise and regulate voltage levels.
  • EMI Filtering: Employed in circuits to suppress electromagnetic interference (EMI) and ensure compliance with regulatory standards.
  • Buck and Boost Converters: Suitable for buck and boost converter topologies, providing stable and efficient power conversion.

Features:

  • High Saturation Current: Allows for handling large currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses due to the inductor's internal resistance.
  • Compact Size: Facilitates integration into space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to surrounding components.

Benefits:

  • Improved Power Efficiency: Low DCR and high saturation current contribute to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, enhancing system reliability.
  • Compact Design: Small size allows for integration into various applications, optimizing board space.
  • Stable Performance: Robust design ensures reliable operation under varying environmental conditions.

Specifications: Key specifications for the 13F-39DNL include inductance value (in microhenries), saturation current rating, DC resistance (DCR), and physical dimensions. Consult the datasheet for detailed electrical characteristics, temperature ratings, and packaging information.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9031 $54.1860
135+ $0.7410 $100.0350
210+ $0.7178 $150.7380
290+ $0.6947 $201.4630
375+ $0.6715 $251.8125
500+ $0.6021 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess