EN
  • EN
  • DE
  • IT

V585ME40

Part No V585ME40
Manufacturer Z-Comm
Catalog Electronic Wholesale
Description VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Z-Comm
Win Source Part Number 1278996-V585ME40
Manufacturer Homepage www.zcomm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V585ME40 CAD Model

Description

The V585ME40 is a voltage-controlled oscillator (VCO) manufactured by Z-Comm. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. The V585ME40 is designed to provide a stable and tunable frequency source for a variety of applications.

Applications

  • Wireless communication systems: Local oscillators for transceivers and synthesizers.
  • Test and measurement equipment: Signal generators and frequency synthesizers.
  • Satellite communication systems: Frequency generation and conversion.
  • Phase-locked loops (PLLs): Used as a tunable oscillator in PLL circuits.
  • Radar systems: Frequency sources for radar transmitters and receivers.

Features

  • Wide tuning range: Offers a broad frequency tuning range for flexible application.
  • Low phase noise: Provides a clean and stable output signal with minimal phase noise.
  • Excellent frequency stability: Maintains a consistent output frequency over temperature and voltage variations.
  • Compact size: Designed for easy integration into space-constrained applications.
  • Low power consumption: Minimizes power consumption for energy-efficient operation.

Benefits

  • Improved system performance: Enables precise frequency control and stable signal generation.
  • Reduced design complexity: Simplifies circuit design with integrated VCO functionality.
  • Enhanced signal quality: Provides a clean and stable output signal with minimal noise.
  • Cost-effective solution: Offers a cost-efficient solution for frequency generation.
  • Versatile application: Suitable for a wide range of wireless and wired communication systems.

Additional Details

The V585ME40 typically operates within a specific frequency range, determined by the control voltage applied to its tuning input. Its low phase noise characteristics are crucial for maintaining signal integrity in sensitive communication systems. The VCO's frequency stability ensures that the output frequency remains consistent over varying operating conditions. For precise technical specifications and application guidelines, consult the manufacturer's datasheet. Proper impedance matching and power supply filtering are important to achieving optimal performance and stability.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess