EN
  • EN
  • DE

ZL40812

Part No ZL40812
Manufacturer Zarlink
Catalog RF Misc ICs and Modules
Description 10GHz Fixed Modulus ÷ 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zarlink
Win Source Part Number 1282938-ZL40812
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL40812 CAD Model

Description

The ZL40812 is a highly integrated timing device from Zarlink Semiconductor (now Microsemi, and later Microchip). It's primarily a low-jitter clock multiplier and jitter attenuator designed for various communication and networking applications. This device is known for its ability to generate precise and stable clock signals from a variety of input frequencies, making it suitable for systems requiring stringent timing requirements.

Applications:

  • Synchronous Ethernet (SyncE)
  • IEEE 1588 Precision Time Protocol (PTP)
  • Optical Transport Networks (OTN)
  • Base Stations
  • Data Centers
  • Server Platforms
  • Networking Equipment (Routers, Switches)

Features:

  • Low Output Jitter: Typically less than 1 ps RMS.
  • Flexible Input Frequency Range: Supports a wide range of input clock frequencies.
  • Multiple Output Clocks: Provides several independent output clock signals.
  • Clock Multiplication: Capable of multiplying input frequencies to higher output frequencies.
  • Clock Synthesis: Generates clocks from different input references.
  • Jitter Attenuation: Reduces jitter present on the input clock signal.
  • Holdover Function: Maintains a stable clock output even when the input reference is lost.
  • Programmable: Configuration via I2C or SPI interface.
  • Small Package: Available in compact surface-mount packages.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance the reliability and performance of high-speed data transmission.
  • Simplified System Design: Integrated features reduce the number of discrete components required.
  • Reduced BOM Cost: Integration lowers the overall bill of materials cost.
  • Enhanced Network Synchronization: Enables precise time synchronization in network applications.
  • Increased System Reliability: Holdover function ensures continuous operation even during input clock failures.
  • Greater Design Flexibility: Programmable options allow for customization to specific application requirements.

Additional Details:

The ZL40812 typically operates from a 2.5V or 3.3V power supply. Its output clocks can be configured to support various signaling standards, such as LVPECL, LVDS, and CMOS. The device's performance is highly dependent on the specific configuration and external components used in the application. The holdover performance is determined by the stability of the internal oscillator. Proper layout and decoupling techniques are crucial to achieving optimal jitter performance.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess