EN
  • EN
  • DE

A3R1GE30JBF-AH

Part No A3R1GE30JBF-AH
Manufacturer Zentel
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942221-A3R1GE30JBF-AH
Series *
Ultra Librarian 3D Model Ultra Librarian A3R1GE30JBF-AH CAD Model

Description

The A3R1GE30JBF-AH is a DDR (Double Data Rate) SDRAM memory chip manufactured by Zentel. This memory component is designed for use in various electronic devices requiring temporary data storage and retrieval at high speeds. DDR SDRAM technology allows for faster data transfer rates compared to its predecessors, making it suitable for demanding applications.

Applications

  • Embedded systems
  • Networking devices
  • Industrial automation equipment
  • Consumer electronics (e.g., set-top boxes, digital TVs)
  • Automotive infotainment systems
  • Graphics cards

Features

  • DDR SDRAM technology
  • High data transfer rates
  • Low power consumption
  • Compact package
  • JEDEC standard compliance
  • Lead-free and RoHS compliant

Benefits

  • Improved system performance
  • Increased memory bandwidth
  • Reduced power consumption
  • Smaller system size
  • Enhanced reliability
  • Environmentally friendly

Additional Details

The A3R1GE30JBF-AH, as a DDR SDRAM, transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. It features a specific density (likely 1Gbit based on the part number), operating voltage, and clock frequency. The "JBF-AH" suffix likely denotes specific speed grades, package types, and temperature range. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM devices. The low power consumption is a critical feature for mobile and embedded applications. The compact package facilitates integration into space-constrained designs. The lead-free and RoHS compliance ensures environmental safety. Specific details regarding the memory's timing parameters (CAS latency, RAS-to-CAS delay, etc.) and operating temperature range are critical for proper system design and should be obtained from the product datasheet. DDR SDRAMs are crucial for buffering data and instructions to increase processing efficiency.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess