EN
  • EN
  • DE

FCX658A

Part No FCX658A
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173681-FCX658A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCX658A CAD Model

Description

The FCX658A is a PNP medium power transistor from Diodes Incorporated (formerly Zetex). It's designed for amplification and switching applications requiring moderate power handling and good gain characteristics. This transistor is commonly used in various electronic circuits where a PNP transistor with these specifications is needed.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching circuits for various control applications.
  • Power Management: Can be found in power management circuits for regulation and control.
  • Motor Control: Used in low-power motor control applications.
  • Signal Amplification: General-purpose signal amplification in various electronic devices.

Features:

  • Medium Power Dissipation: Provides moderate power dissipation capability.
  • High Current Gain: Offers high current gain for efficient amplification.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching.
  • Surface Mount Package: Available in a surface mount package for automated assembly.
  • High Collector Current: Supports relatively high collector current.

Benefits:

  • Efficient Amplification: High current gain allows for efficient signal amplification.
  • Fast Switching Speed: Low saturation voltage contributes to fast switching speeds.
  • Compact Design: Small surface mount package enables compact circuit designs.
  • Reliable Performance: Robust design ensures reliable performance in various applications.
  • Cost-Effective: Provides a cost-effective solution for medium power amplification and switching.

Additional Details:

The FCX658A is typically supplied in a SOT-89 package. Key specifications include a collector-emitter voltage (VCEO) of -25V, a continuous collector current (IC) of -2A, and a power dissipation (PD) of 1W. The transistor has a high current gain (hFE), which can range from 100 to 300, making it suitable for applications requiring efficient amplification. The low saturation voltage ensures that it can switch efficiently with minimal power loss. This transistor is commonly used in applications where medium power handling and good gain characteristics are required.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess