EN
  • EN
  • DE

FMMT717

Part No FMMT717
Manufacturer Zetex Semiconductors
Description SILICON POWER (SWITCHING) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174813-FMMT717
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian FMMT717 CAD Model

Description

The FMMT717 is a PNP high current transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for high-side switching and amplification applications. This transistor is well-suited for use in power management circuits and load switching applications.

Applications:

  • High-Side Switching: Used in applications where a load is switched on the high side of the power supply.
  • Power Management: Employed in power management circuits for efficient control of power distribution.
  • Load Switching: Utilized for switching various types of loads, such as relays and solenoids.
  • Motor Control: Suitable for motor control applications requiring high current switching.
  • DC-DC Conversion: Can be used in DC-DC converters for polarity inversion or high-side switching requirements.

Features:

  • High Collector Current: Capable of handling high collector currents.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Gain: Provides high current gain for efficient amplification.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • High Reliability: Robust design for reliable operation in demanding environments.
  • Compact Design: Small package size enables compact circuit designs.
  • Reduced Power Loss: Minimizes power dissipation for energy-efficient operation.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The FMMT717 requires a suitable base resistor to limit the base current and protect the transistor from damage. The operating temperature range is typically between -55°C and +150°C. The maximum collector current is dependent on the ambient temperature and heat sinking. The datasheet provides detailed information on the safe operating area (SOA) to ensure reliable operation. The transistor is available in a SOT-23 or similar surface mount package. Proper soldering techniques are essential to ensure reliable connection to the circuit board.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess