EN
  • EN
  • DE

FMMT718

Part No FMMT718
Manufacturer Zetex Semiconductors
Description SILICON POWER (SWITCHING) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174814-FMMT718
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT718 CAD Model

Description

The FMMT718 is a PNP high current transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). Similar to the FMMT717, it is designed for high-side switching and amplification applications requiring higher current handling capabilities. Its primary function is efficient power control in a variety of electronic circuits.

Applications:

  • High-Side Switching: Commonly used in applications where a load needs to be switched on the high side of a power supply rail.
  • Power Management Circuits: Employed in circuits requiring precise power distribution and control.
  • Relay and Solenoid Driving: Well-suited for switching inductive loads such as relays and solenoids.
  • Motor Control Applications: Can be used in motor driver circuits for controlling small DC motors.
  • DC-DC Converters: Suitable for use in DC-DC converters, especially when polarity inversion or high-side switching is required.

Features:

  • High Collector Current Handling: Designed to handle relatively high collector currents compared to standard signal transistors.
  • Low Saturation Voltage: Exhibits a low VCE(sat), minimizing power loss during saturated operation.
  • High Current Gain (hFE): Offers a high current gain, allowing for efficient amplification.
  • Small Surface Mount Package: Typically available in a compact SOT-23 package for easy PCB integration.
  • RoHS Compliant: Manufactured with a lead-free finish, adhering to environmental regulations.

Benefits:

  • Efficient Power Switching: Low saturation voltage ensures minimal power dissipation during switching operations.
  • Reliable Performance: Robust design allows for dependable operation in demanding conditions.
  • Compact Circuit Design: Small form factor enables miniaturization of electronic circuits.
  • Energy Efficiency: Low power loss contributes to improved energy efficiency.
  • Environmentally Responsible: Lead-free construction aligns with environmental standards.

Additional Details:

The FMMT718 requires a base resistor to limit base current and protect the transistor. Proper thermal management is crucial for high-current applications. Consult the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal resistance, and safe operating area. The transistor is commonly available in a SOT-23 package. Ensure proper soldering techniques are employed to prevent damage during assembly. The specific VCE(sat) and hFE values will vary depending on the operating conditions and collector current. The FMMT718 provides a cost-effective solution for high-side switching and amplification in various electronic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,210+ $0.0414 $50.0940
2,945+ $0.0340 $100.1300
4,560+ $0.0329 $150.0240
6,290+ $0.0318 $200.0220
8,120+ $0.0308 $250.0960
10,870+ $0.0276 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 1210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess