EN
  • EN
  • DE

FZT1047A

Part No FZT1047A
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176291-FZT1047A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZT1047A CAD Model

Description

The FZT1047A is a high-performance NPN transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for use in various switching and amplification applications where high current and low saturation voltage are important.

Applications:

  • High-efficiency switching circuits
  • DC-DC converters
  • Power management
  • Load switches
  • Motor control

Features:

  • High Collector Current: IC = 3A Continuous
  • Low Saturation Voltage: VCE(sat) = 95mV at 1A
  • High Gain: hFE > 100 at 1A
  • Fast Switching Speed: Low turn-on and turn-off times
  • Small Signal Gain (hFE) : Typically 200-450 at 1A
  • SOT-223 Package: Thermally efficient surface mount package

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power dissipation, leading to higher efficiency.
  • High Current Capability: Can drive high current loads directly.
  • Improved Performance: High gain allows for efficient signal amplification.
  • Reduced Heat Dissipation: The SOT-223 package provides excellent thermal performance, reducing the need for external heat sinks in many applications.
  • Simplified Design: High gain and low saturation voltage simplify circuit design and reduce component count.

Additional Details:

The FZT1047A has a VCEO (Collector-Emitter Voltage) rating of 20V. The SOT-223 package allows for better power dissipation compared to smaller packages. When using this transistor, it is important to refer to the datasheet for detailed specifications, including safe operating area, thermal resistance, and switching characteristics. Ensuring proper biasing and thermal management is crucial for reliable operation. The component is RoHS compliant, indicating adherence to environmental standards. Careful consideration of the application's current and voltage requirements is essential to prevent exceeding the transistor's maximum ratings.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2931 $60.1034
33+ $3.5228 $116.2524
51+ $3.4130 $174.0630
70+ $3.3021 $231.1470
91+ $3.1924 $290.5084
122+ $2.8621 $349.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess