EN
  • EN
  • DE

ZLNB100

Part No ZLNB100
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description DUAL POLARISATION SWITCH TWIN LNB MULTIPLEX CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1282977-ZLNB100
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB100 CAD Model

Description

The ZLNB100 is a monolithic integrated circuit designed for use in low noise block downconverters (LNBs) for satellite receivers. Manufactured by Zetex Semiconductors (now Diodes Incorporated), this IC integrates the functions of the local oscillator and mixer, along with other necessary circuitry to downconvert the satellite signals to an intermediate frequency (IF). The ZLNB100 is known for its low noise figure and high gain, making it suitable for high-performance satellite reception systems.

Applications:

  • Satellite Receivers: Used in LNBs to downconvert signals from the satellite dish to the receiver.
  • Direct Broadcast Satellite (DBS) Systems: Employed in DBS systems for residential and commercial satellite TV.
  • Satellite Communication Systems: Integrated into communication equipment for various satellite-based applications.
  • VSAT (Very Small Aperture Terminal) Systems: Utilized in VSAT systems for data and communication services.

Features:

  • Integrated Local Oscillator (LO): Eliminates the need for an external local oscillator.
  • Low Noise Amplifier (LNA): Provides low noise amplification of the received satellite signals.
  • Mixer: Downconverts the high-frequency satellite signals to an intermediate frequency (IF).
  • Automatic Gain Control (AGC): Maintains a stable output signal level.
  • Voltage Regulator: Provides stable voltage for internal circuitry.
  • Low Power Consumption: Conserves power in LNB applications.
  • Compact Package: Available in a small surface mount package.

Benefits:

  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Improved Performance: Low noise figure and high gain enhance the quality of the received signal.
  • Reduced Cost: Integration reduces the overall cost of the LNB system.
  • Enhanced Reliability: Integrated design improves system reliability.
  • Compact Size: Small package size allows for compact LNB designs.

Additional Details:

The ZLNB100 operates over a wide frequency range, typically covering the Ku-band (10.7 GHz to 12.75 GHz). It typically requires a single supply voltage of around 5V to 12V. The local oscillator frequency is determined by an external crystal. The intermediate frequency (IF) output is typically in the range of 950 MHz to 2150 MHz. The noise figure is typically around 1.5 dB to 2 dB. The ZLNB100 is available in a small outline package (SOP) or similar surface mount package. It is designed to operate within a specified temperature range, typically from -40°C to +85°C.

The ZLNB100 is a highly integrated and reliable solution for LNB applications in satellite receivers. Its low noise figure, high gain, and integrated local oscillator make it a preferred choice for high-performance satellite reception systems.

You May Also Be Interested in

Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess