EN
  • EN
  • DE

ZTX304

Part No ZTX304
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description NPN GENERAL PURPOSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283285-ZTX304
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZTX304 CAD Model

Description

The ZTX304 is a high-gain NPN silicon planar epitaxial transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for low-noise amplifier applications, especially in audio preamplifiers and microphone amplifiers, where high gain and low noise are critical.

Applications

  • Low-Noise Amplifiers (LNA): Used as the input stage in low-noise amplifiers for audio and RF applications.
  • Microphone Preamplifiers: Amplifies the weak signal from a microphone with minimal added noise.
  • Audio Preamplifiers: Boosts the signal level of audio sources before further processing.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers to amplify small signals with high accuracy.
  • General-Purpose Amplification: Can be used for general-purpose amplification in various electronic circuits.

Features

  • High Gain: Provides a high current gain (hFE) for efficient signal amplification.
  • Low Noise Figure: Minimizes the added noise in the amplified signal.
  • Low Saturation Voltage: Ensures efficient operation at low collector-emitter voltages.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Pb-Free Package: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved Signal Quality: High gain and low noise ensure clean and amplified signals.
  • Enhanced Audio Performance: Enables high-quality audio reproduction in audio systems.
  • Precise Measurement: High accuracy in instrumentation amplifiers for accurate signal measurement.
  • Simplified Design: Requires only a few external components for operation.
  • Environmentally Friendly: Pb-Free package ensures compliance with environmental regulations.

Additional Details

The ZTX304 typically has a collector-emitter voltage (VCEO) of 45V and a collector current (IC) of 200mA. The typical current gain (hFE) is high, often exceeding 300 at specified test conditions. The noise figure is typically low, ensuring minimal added noise in the amplified signal. It is typically packaged in a small through-hole or surface-mount package, such as TO-92 or SOT-23. Proper biasing and circuit design are essential to achieve optimal performance and minimize noise. The datasheet provides detailed information on the electrical characteristics, noise figure specifications, and recommended biasing techniques. Proper PCB layout and shielding may be required to minimize external noise interference.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess