EN
  • EN
  • DE

ZXM66P03N8

Part No ZXM66P03N8
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283407-ZXM66P03N8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXM66P03N8 CAD Model

Description

The Zetex Semiconductors ZXM66P03N8 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power management and load switching applications. It offers low on-resistance and fast switching speeds.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Implemented in power management circuits for efficient power distribution.
  • DC-DC Converters: Employed in DC-DC converters as a switching element.
  • Battery Management Systems: Integrated into battery management systems for controlling battery charging and discharging.

Features

  • Low On-Resistance: Features a very low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, enabling efficient operation in high-frequency applications.
  • Low Gate Threshold Voltage: Designed with a low gate threshold voltage, allowing for easy driving by logic circuits.
  • Avalanche Rated: Avalanche rated for robust performance and protection against voltage transients.
  • Small Package: Available in a small package, saving board space.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses and improves efficiency.
  • Fast Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Easy to Drive: Low gate threshold voltage simplifies circuit design.
  • Robust Performance: Avalanche rating provides protection against voltage transients.
  • Compact Size: Small package saves board space.

Additional Details

The ZXM66P03N8's datasheet provides detailed specifications on its voltage and current ratings, on-resistance, gate charge, and thermal characteristics. Proper gate driving techniques are essential to achieve optimal performance. The MOSFET's thermal resistance must be considered when designing the heat sink to ensure reliable operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess