EN
  • EN
  • DE

ZXMN2A02X8

Part No ZXMN2A02X8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283433-ZXMN2A02X8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMN2A02X8 CAD Model

Description

The ZXMN2A02X8 is a 20V N-Channel enhancement mode MOSFET (Metal Oxide Semiconductor Field Effect Transistor) from Zetex Semiconductors, now part of Diodes Incorporated. This MOSFET is designed for low voltage, high-speed switching applications.

Applications:

  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • Battery management systems
  • Motor control

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Allows for operation with low voltage logic levels.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Small footprint: Ideal for space-constrained applications.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits:

  • Improved energy efficiency: Reduced power dissipation leads to longer battery life in portable devices.
  • Simplified circuit design: Low gate threshold voltage allows for direct drive from logic circuits.
  • Increased system reliability: Robust design ensures stable operation under varying conditions.
  • Reduced board space: Small footprint allows for higher component density.
  • Environmentally friendly: Compliant with environmental regulations.

Additional Details:

The ZXMN2A02X8 features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of up to 3.3A. The RDS(on) is typically 55mΩ at VGS = 4.5V, and 80mΩ at VGS = 2.5V. It is typically supplied in a SOT23 package. The gate-source voltage is rated for +/-8V. This MOSFET is designed for optimal performance in low-voltage, low on-resistance switching applications where efficiency and space are critical.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess