EN
  • EN
  • DE

ZXMN6A09G

Part No ZXMN6A09G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283466-ZXMN6A09G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN6A09G CAD Model

Description

The ZXMN6A09G is a 60V N-Channel Enhancement Mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for efficient power switching and offers a low on-resistance, making it suitable for various applications requiring efficient power management.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Motor control
  • Backlighting

Features

  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • Fast switching speed
  • 60V drain-source voltage (VDS)
  • N-Channel enhancement mode
  • Lead-free finish; RoHS compliant

Benefits

  • Improved power efficiency due to low RDS(on)
  • Reduced power loss and heat generation
  • Simplified gate drive requirements due to low gate threshold voltage
  • Efficient switching performance in high-frequency applications
  • Environmentally friendly due to lead-free and RoHS compliance

Additional Details

The ZXMN6A09G features a low on-resistance which minimizes power loss during switching. Its compact size and thermal efficiency make it suitable for space-constrained applications. The specific RDS(on) value is dependent on the gate-source voltage (VGS), but typically it is in the milliohm range at VGS = 10V. The gate threshold voltage is typically around 2V, making it easy to drive with standard logic levels. It's available in a SOT223 package, providing good thermal dissipation capabilities. The device is designed to handle up to 5.8A of continuous drain current. The device is commonly used in battery-powered applications where efficiency is critical. It is designed to be driven directly from logic-level signals, further simplifying circuit design and reducing component count. The MOSFET's fast switching speed also makes it suitable for high-frequency switching applications, such as DC-DC converters operating at several hundred kHz or even MHz. This enables the use of smaller and less expensive passive components, such as inductors and capacitors, in the power supply design.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0626 $58.4430
135+ $0.8720 $117.7200
205+ $0.8455 $173.3275
285+ $0.8177 $233.0445
365+ $0.7912 $288.7880
490+ $0.7092 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess