EN
  • EN
  • DE

ZT7110D

Part No ZT7110D
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413515-ZT7110D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT7110D CAD Model

Description

The Zilltek ZT7110D is a power management integrated circuit (PMIC) designed for a variety of applications requiring efficient and reliable power distribution. Its integrated features allow for streamlined system design and optimized performance.

Applications

  • Portable Consumer Electronics: Smartphones, tablets, and media players benefit from the ZT7110D's efficient power management.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearables utilize the PMIC for its low power consumption.
  • IoT Devices: The ZT7110D is well-suited for Internet of Things (IoT) applications requiring low power operation and extended battery life.
  • Industrial Control Systems: Powering sensors, microcontrollers, and other components in industrial environments.
  • Embedded Systems: Providing stable and efficient power for various embedded systems.

Features

  • Multiple Output Voltage Rails: Supports multiple regulated output voltages to power various system components.
  • High Efficiency DC-DC Conversion: Minimizes power loss and maximizes battery life with efficient switching regulators.
  • Integrated Protection Features: Includes overvoltage protection (OVP), undervoltage protection (UVP), and overcurrent protection (OCP).
  • I2C Communication Interface: Allows for flexible configuration and monitoring of PMIC parameters.
  • Low Quiescent Current: Minimizes power consumption in idle mode.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features safeguard the system from power-related faults.
  • Simplified Design: The PMIC's integrated nature reduces the number of external components required.
  • Flexible Configuration: I2C interface enables customization of voltage levels and protection settings.
  • Reduced Heat Dissipation: Efficient DC-DC conversion minimizes heat generation.

Additional Details

The ZT7110D may also incorporate features such as soft-start to limit inrush current during startup and dynamic voltage scaling (DVS) to optimize power consumption based on system load. For detailed electrical characteristics, application circuits, and package dimensions, refer to the device's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess