The Z0806000PSC is a Z80 family Central Processing Unit (CPU) manufactured by Zilog. This CPU is an 8-bit microprocessor, known for its use in a variety of legacy systems, embedded applications, and retro-computing projects. It is a popular choice for its ease of use, versatile instruction set, and widespread availability.
Applications
- Embedded control systems
- Industrial automation
- Legacy computer systems
- Gaming consoles and arcade games
- Educational platforms
Features
- 8-bit microprocessor architecture
- Compatible with 8080 instruction set
- Integrated refresh logic for dynamic RAM
- Non-maskable interrupt (NMI)
- Interrupt Modes: IM0, IM1, IM2
- Clock Speed: 6MHz
- Single 5V power supply
- Package: DIP (Dual In-line Package)
Benefits
- Cost-effective solution for embedded applications.
- Large compatibility with existing Z80 software
- Simple memory interface
- Flexible interrupt handling.
- Simplified system design
- Reliable performance.
Additional Details
The Z0806000PSC typically operates at a clock speed of 6 MHz, which provides a good balance between performance and power consumption. It utilizes a single 5V power supply, making it easy to integrate into various systems. The built-in DRAM refresh logic simplifies the design of memory interfaces. The Z80 processor is known for its robust instruction set and efficient memory management. Its DIP package makes it easy to prototype and experiment with. The integrated interrupt management provides effective mechanisms for handling real-time events. The Z0806000PSC is suitable for use in applications where reliability, cost-effectiveness, and ease of use are important considerations.