EN
  • EN
  • DE

TS27C6420CQ

Part No TS27C6420CQ
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101282-TS27C6420CQ
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS27C6420CQ CAD Model

Description

Product Overview: TS27C6420CQ from STMicroelectronics

The TS27C6420CQ is a high-performance integrated circuit from STMicroelectronics, designed for advanced electronics applications. This precision device is part of STMicroelectronics' extensive range of semiconductor products known for their reliability and cutting-edge technology. The TS27C6420CQ is tailored to meet the stringent requirements of modern electronic systems, providing a robust solution for engineers and designers.

Key Features

  • High Integration: The TS27C6420CQ incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for system integrators.
  • Advanced Technology: Utilizing the latest semiconductor technology, this product offers superior performance, ensuring efficient operation and a high degree of precision in its applications.
  • Energy Efficiency: Designed with power conservation in mind, the TS27C6420CQ operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Durability: STMicroelectronics' commitment to quality means the TS27C6420CQ is built to last, offering a long operational lifespan even under challenging conditions.

Applications

The versatility of the TS27C6420CQ allows it to be used across a wide range of applications. It is particularly well-suited for use in:

  • Advanced computing systems
  • High-speed data processing units
  • Communications infrastructure
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The TS27C6420CQ is designed to meet rigorous technical standards. Key specifications include:

  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: As defined by STMicroelectronics
  • Mounting Type: Options available for various mounting preferences
  • Quality and Reliability: Certified by international standards

In conclusion, the TS27C6420CQ from STMicroelectronics represents a blend of performance, efficiency, and durability. It is an excellent choice for system designers looking to leverage the advantages of STMicroelectronics' advanced semiconductor technologies in their products.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess