EN
  • EN
  • DE

Z0853004VSC

Part No Z0853004VSC
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417508-Z0853004VSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0853004VSC CAD Model

Description

The Zilog Z0853004VSC is a member of the Z8530 family of Serial Communication Controllers (SCC). It is designed to manage synchronous and asynchronous serial data communication between a microprocessor and peripheral devices or other communication systems.

Applications

  • Data Communication Systems: Used in networking equipment, modems, and other devices that require serial data transfer.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), data acquisition systems, and other industrial control equipment.
  • Point-of-Sale (POS) Systems: Employed in retail environments for communication between cash registers, barcode scanners, and payment terminals.
  • Telecommunications Equipment: Utilized in PBX systems, routers, and other telecommunication devices for serial communication.

Features

  • Dual-Channel Operation: Supports two independent serial communication channels, allowing simultaneous data transmission and reception.
  • Multi-Protocol Support: Compatible with various communication protocols, including asynchronous (UART), synchronous (HDLC, SDLC), and bisynchronous protocols.
  • Programmable Baud Rate Generator: Enables flexible configuration of baud rates for different communication requirements.
  • Interrupt Handling: Provides comprehensive interrupt handling capabilities for efficient management of serial communication events.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer without CPU intervention.
  • Clocking Options: Offers various clocking options, including internal and external clock sources.

Benefits

  • Versatile Communication: Supports a wide range of communication protocols, providing flexibility in system design.
  • Efficient Data Transfer: Enables high-speed data transfer with DMA support, reducing CPU overhead.
  • Dual-Channel Operation: Allows simultaneous communication on two independent channels, improving system performance.
  • Flexible Configuration: Offers programmable baud rates and clocking options for adapting to different communication requirements.
  • Reliable Performance: Provides reliable serial communication in various industrial and commercial applications.

Additional Details

The Z0853004VSC typically operates with a supply voltage of 5V. It comes in a variety of packages, including DIP and PLCC, depending on the specific application requirements. Its dual-channel capability allows for simultaneous management of different communication protocols or devices, making it a versatile choice for complex communication systems. The device includes features such as error detection and correction, enhancing the reliability of data transmission. The SCC's programmability allows designers to customize the communication parameters to meet the specific needs of their applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess