EN
  • EN
  • DE

Z16C3220FSC00TR

Part No Z16C3220FSC00TR
Manufacturer Zilog
Catalog Interface - Controllers
Description IC Z16C32 MCU IUSC 80QFP / IUSC Integrated Universal Serial Controller 20Mbps 80-Pin PQFP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series IUSC
Packaging Reel package
Function Controller
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range 0°C ~ 70°C
Package 80-BQFP
Manufacturer Package 80-QFP
Win Source Part Number 800228-Z16C3220FSC00TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 450
Family Name Z16C32
Introduction Date July 21, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z16C3220FSC00TR CAD Model

Description

The Zilog Z16C3220FSC00TR is a controller integrated circuit (IC) that belongs to the IUSC series.

  • Series: IUSC
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Supply and Demand Status: Limited
  • Quantity Per Package: 450

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess