EN
  • EN
  • DE

Z84C0008VSC

Part No Z84C0008VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995183-Z84C0008VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0008VSC CAD Model

Description

The Z84C0008VSC is a Z80 microprocessor manufactured by Zilog. It operates at a clock speed of 8 MHz and is a widely used, classic 8-bit microprocessor known for its versatility and ease of use.

Applications

  • Embedded Systems: Used in a variety of embedded applications, including industrial control systems, consumer electronics, and medical devices.
  • Gaming Consoles: Employed in classic gaming consoles and arcade machines due to its efficient instruction set and real-time processing capabilities.
  • Computer Peripherals: Utilized in printers, modems, and other computer peripherals for control and data processing tasks.
  • Educational Platforms: Used in educational platforms and training systems to teach computer architecture and assembly language programming.
  • Robotics: Integrated into robotics applications for motor control, sensor data processing, and overall system management.

Features

  • 8 MHz Clock Speed: Provides a balance of performance and power consumption for various applications.
  • 8-bit Architecture: Efficiently handles 8-bit data, making it suitable for control and data processing tasks.
  • 158 Instructions: Includes a rich set of instructions that facilitate efficient programming and execution.
  • Interrupt Handling: Supports multiple interrupt modes for real-time responsiveness.
  • Memory Addressing: Can address up to 64KB of memory, accommodating a wide range of program and data storage requirements.

Benefits

  • Versatile: Can be applied in a broad range of applications due to its flexible architecture and instruction set.
  • Cost-Effective: A cost-efficient solution for embedded control and processing applications.
  • Easy to Program: Well-documented and supported by a wide range of development tools, making it easy to program and debug.
  • Reliable: Proven track record of reliability and stability in various operating conditions.
  • Compact Design: Its compact design allows for integration into space-constrained applications.

Additional Details

The Z84C0008VSC is commonly packaged in a DIP (Dual In-line Package), facilitating easy integration into existing systems. It requires a single 5V power supply. Its operating temperature ranges typically from 0°C to 70°C. The Z80 architecture supports a variety of programming languages, including assembly language and C.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess