EN
  • EN
  • DE

Z853006PSC

Part No Z853006PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106196-Z853006PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z853006PSC CAD Model

Description

The Z853006PSC, manufactured by Zilog, is a communication controller designed for serial data communication. As part of the Z8530 family, this chip is intended for use in a variety of applications where reliable serial data transfer is required. It is a critical component for managing communication protocols and ensuring accurate data exchange between devices.

Applications

  • Data Communication Systems: Used in network interfaces, modems, and other communication devices to manage serial data transmission.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for serial communication.
  • Computer Peripherals: Integrated into devices such as serial printers, scanners, and other peripherals that require serial data transfer.
  • Embedded Systems: Utilized in various embedded applications where serial communication with other devices is necessary.

Features

  • Dual-Channel Serial Communication: Supports two independent serial communication channels, allowing simultaneous data transfer.
  • Programmable Baud Rate Generator: Allows for flexible configuration of data transfer rates to match different communication protocols.
  • Multiple Communication Protocols: Supports various serial communication protocols, including asynchronous (UART) and synchronous protocols.
  • Interrupt Handling: Provides interrupt signals for efficient management of data reception and transmission events.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer, reducing CPU overhead.
  • Clock Generation: Includes an on-chip clock generator, simplifying system design.

Benefits

  • Versatile Communication Interface: Provides a flexible and adaptable solution for various serial communication needs.
  • Efficient Data Transfer: DMA support and programmable baud rate generator ensure efficient and reliable data transfer.
  • Reduced CPU Overhead: Interrupt handling and DMA support minimize the processing load on the host CPU.
  • Simplified System Design: On-chip clock generator and multiple protocol support simplify system integration.
  • Reliable Performance: Designed for robust performance in demanding industrial and communication environments.

Additional Details

The Z853006PSC typically operates with a 5V power supply and is available in various package options. Its programmable features allow it to be configured for a wide range of serial communication standards, making it a versatile choice for different applications. The dual-channel capability enables simultaneous communication with multiple devices, enhancing system efficiency. The chip's robust design ensures reliable performance in harsh environments, making it suitable for industrial applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess