EN
  • EN
  • DE

Z86C0812PSC

Part No Z86C0812PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106200-Z86C0812PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z86C0812PSC CAD Model

Description

The Z86C0812PSC is a microcontroller from Zilog's Z8 family, designed for embedded control applications requiring enhanced processing power and memory capacity. It provides a robust and integrated solution for managing various control and automation tasks. Its architecture combines a high-performance CPU core with a range of integrated peripherals.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), process control systems, and industrial machinery.
  • Consumer Electronics: Employed in advanced appliances, remote controls, and multimedia devices.
  • Automotive Systems: Integrated into engine control units (ECUs), dashboard displays, and vehicle management systems.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and medical instrumentation.

Features

  • 8-Bit CPU Core: Features an enhanced 8-bit central processing unit (CPU) for efficient processing of control algorithms.
  • On-Chip Memory: Includes integrated ROM (Read-Only Memory) and RAM (Random Access Memory) for program and data storage.
  • I/O Ports: Provides multiple general-purpose input/output (I/O) ports for interfacing with sensors, actuators, and other external devices.
  • Timers and Counters: Equipped with advanced timers and counters for precise timing control and event synchronization.
  • Serial Communication Interfaces: Supports multiple serial communication protocols, including UART, SPI, and I2C, for versatile data exchange.
  • Interrupt Handling: Offers comprehensive interrupt handling capabilities for responsive management of external events.

Benefits

  • Enhanced Processing Power: Provides a high-performance solution for complex embedded control applications.
  • Integrated Memory: Combines CPU core with on-chip memory and I/O ports for simplified system design and reduced component count.
  • Versatile Interfacing: Multiple I/O ports and serial communication interfaces enable versatile interfacing with various external devices.
  • Precise Timing Control: Advanced timers and counters allow for precise timing control and event synchronization.
  • Responsive Event Handling: Comprehensive interrupt handling capabilities ensure responsive management of external events.

Additional Details

The Z86C0812PSC typically operates with a 5V power supply and is available in various package options, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and QFP (Quad Flat Package). Its integrated memory and peripherals reduce the need for external components, simplifying system design and lowering overall cost. The microcontroller's low power consumption makes it suitable for battery-powered applications. The robust design and advanced features make it a versatile choice for a wide range of embedded control applications, from industrial automation to consumer electronics.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess