EN
  • EN
  • DE

Z86C6116FSC

Part No Z86C6116FSC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417622-Z86C6116FSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C6116FSC CAD Model

Description

The Zilog Z86C6116FSC is a member of the Z8 single-chip microcontroller family. These microcontrollers are designed for embedded control applications, integrating a CPU, memory, and peripherals onto a single chip. The 'C' in the part number indicates that it uses CMOS technology, which contributes to lower power consumption.

Applications

  • Consumer Electronics: Used in remote controls, toys, and basic home appliances.
  • Industrial Control: Suitable for simple industrial automation tasks.
  • Security Systems: Can be used in basic alarm systems and access control devices.
  • Instrumentation: Found in simple measuring instruments and controllers.
  • Embedded Systems: General-purpose microcontroller for a wide range of embedded applications.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, offering efficient 8-bit processing.
  • On-Chip ROM/EPROM: Integrated memory for program storage.
  • RAM: Includes RAM for data storage during program execution.
  • I/O Ports: Multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Built-in timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART.
  • Interrupt Handling: Features interrupt capabilities for responding to real-time events.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost.
  • Low Power Consumption: CMOS technology provides efficient power usage.
  • Versatile: Adaptable to a wide range of control and automation tasks.
  • Integrated Solution: Reduces component count and board space.
  • Easy to Program: Well-supported by development tools and documentation.

Additional Details

The Z86C6116FSC typically operates at a clock frequency of several MHz and requires a 5V power supply. The amount of ROM and RAM varies depending on the specific model. The 'FSC' suffix likely indicates the package type, possibly a small outline package. The device includes a comprehensive set of instructions for program execution and control. Detailed information on the pinout, electrical characteristics, and programming can be found in the official Zilog datasheet. Programming can be done in assembly language or C, depending on the development tools used.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess