EN
  • EN
  • DE

Z86C6116PSGR1546

Part No Z86C6116PSGR1546
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417626-Z86C6116PSGR1546
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C6116PSGR1546 CAD Model

Description

The Zilog Z86C6116PSGR1546 is a microcontroller belonging to the Z8 family. Microcontrollers like these are essential for controlling devices and systems in many applications. The 'C' in the name suggests that this part uses CMOS technology for lower power consumption and better noise immunity. The suffixes following the core identifier likely relate to packaging and production details.

Applications

  • Consumer Electronics: Used in remote controls, toys, and simple home appliances.
  • Industrial Control: Suitable for simple automation tasks and control systems.
  • Security Systems: Can be used in basic alarm systems and access control devices.
  • Instrumentation: Employed in simple measuring instruments and controllers.
  • Embedded Systems: Used in a wide range of general-purpose embedded applications where a microcontroller is needed.

Features

  • 8-bit CPU Core: Based on the Z8 architecture, offering efficient 8-bit processing capabilities.
  • On-Chip ROM/EPROM: Includes integrated memory for storing program code.
  • RAM: Provides RAM for data storage during program execution.
  • I/O Ports: Multiple programmable I/O pins for interfacing with external devices.
  • Timers/Counters: Equipped with timers for timing and counting functions.
  • Serial Communication: Supports serial communication protocols like UART.
  • Interrupt Handling: Features interrupt capabilities for responding to real-time events.

Benefits

  • Cost-Effective: Offers a good balance of performance and cost for embedded applications.
  • Low Power Consumption: CMOS technology allows for efficient power usage, making it suitable for battery-powered devices.
  • Versatile: Adaptable to a wide range of control and automation tasks.
  • Integrated Solution: Reduces component count and board space due to its integrated peripherals.
  • Easy to Program: Supported by available development tools and documentation.

Additional Details

The Z86C6116PSGR1546 typically operates at clock frequencies in the MHz range and usually requires a 5V power supply. The ‘PSGR’ likely describes the package type. The R1546 suffix could represent a specific revision or manufacturing lot. The device has a full instruction set for control and data manipulation. The exact pinout, electrical characteristics, and programming specifics can be found in the Zilog datasheet. Programming can be done in assembly or C, depending on the development environment.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess