EN
  • EN
  • DE

ZT-84GEL2M-HSL

Part No ZT-84GEL2M-HSL
Manufacturer Zotac
Catalog Graphics
Description GeForce 8400 GS 1GB 64-bit DDR3 520MHz PCI Express 2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474191-ZT-84GEL2M-HSL
Manufacturer Zotac
Ultra Librarian 3D Model Ultra Librarian ZT-84GEL2M-HSL CAD Model

Description

The ZT-84GEL2M-HSL by Zotac Retail belongs to the category of NVIDIA GeForce graphics cards, more specifically within the Display Card segment. It leverages the power of the GeForce 8400 GS GPU coupled with 1GB of 64-bit DDR3 memory. Operating at a core clock speed of 520MHz, the ZT-84GEL2M-HSL ensures efficient performance for multimedia applications and entry-level gaming. The incorporation of PCI Express 2.0 interface guarantees compatibility with a wide range of systems, facilitating easy installation and upgrading. This graphics card is designed for users looking to enhance their PC’s graphical capabilities without breaking the bank. Its low power consumption and heat output make it an ideal choice for small form factor PCs and those looking to build a home theater system with reliable video playback capabilities.

You May Also Be Interested in

GIGABYTE Global
GeForce RTX 3060 Ti GAMING OC 8G
Need more? Email Us
Supermicro
NVIDIA A100 80GB GPU PCI-E
Need more? Email Us
Zotac
GAMING GeForce RTX 3080 Trinity OC White Edition
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us
ASUS
ROG-STRIX-RX580-T8G-GAMING
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
GIGABYTE Global
GeForce GT 710 D5 2G
Need more? Email Us
Zotac
GAMING GeForce RTX 2060
Need more? Email Us
GIGABYTE Global
AORUS GeForce RTX 3060 Ti Master 8G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess