EN
  • EN
  • DE

10K331

Part No 10K331
Manufacturer Zov
Catalog Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3432-10K331
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K331 CAD Model

Description

Introducing the 10K331, an innovative component designed to deliver superior functionality and reliability. It is perfect for those seeking excellence in their electronic designs.

Features and Benefits

  • High-speed operation with minimal signal delay.
  • Durable and versatile for multiple applications.
  • Energy-efficient design promoting eco-friendly projects.

Applications

  • Data acquisition systems
  • Healthcare electronic devices
  • Environmental monitoring tools
  • Networking infrastructure

The 10K331 is essential for any developer aiming for high-speed and eco-conscious applications.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 2A LEVER
Need more? Email Us
Littelfuse Inc.
CIR BRKR 30A 12VDC AUTO RESET
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Phoenix Contact
CIR BRKR 2.5A 250VAC 65VDC
Need more? Email Us
Altech corporation
2D25UL 25A CIRCUIT BREAKER D CHA
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 5A LEVER
Need more? Email Us
Altech corporation
2C3UL 3A CIRCUIT BREAKER C CHAR2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8207 $61.1312
37+ $3.1358 $116.0246
58+ $3.0377 $176.1866
79+ $2.9395 $232.2205
102+ $2.8413 $289.8126
136+ $2.5479 $346.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess