EN
  • EN
  • DE

ZT3232LEET

Part No ZT3232LEET
Manufacturer Zywyn
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zywyn
Win Source Part Number 413474-ZT3232LEET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT3232LEET CAD Model

Description

The ZT3232LEET is a high-performance, low-power transceiver from Zywyn designed for RS-232 communication in a variety of applications. This device integrates two drivers and two receivers, enabling bidirectional data transfer between a microcontroller or other digital logic device and an RS-232 serial port. The ZT3232LEET operates from a single 3.0V to 5.5V power supply, making it suitable for use in battery-powered and other low-power systems.

Applications

  • Notebook and Laptop Computers: Provides RS-232 serial communication ports for legacy device connectivity.
  • Handheld Devices: Used in PDAs, GPS receivers, and other portable equipment requiring serial communication.
  • Industrial Control Systems: Facilitates communication between industrial controllers, sensors, and monitoring equipment.
  • Point-of-Sale (POS) Systems: Enables serial communication with barcode scanners, receipt printers, and other POS peripherals.
  • Medical Equipment: Used in devices requiring serial communication for data transfer and control.

Features

  • Single 3.0V to 5.5V Power Supply: Simplifies power supply design and reduces power consumption.
  • Meets or Exceeds TIA/EIA-232-F Standards: Ensures reliable communication with RS-232 devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Two Drivers and Two Receivers: Supports full-duplex RS-232 communication.
  • Data Rates up to 250 kbps: Enables high-speed serial data transfer.
  • ±15 kV ESD Protection on RS-232 I/O Pins: Protects the device from electrostatic discharge damage.
  • Small Package Options: Available in space-saving packages for compact designs.

Benefits

  • Improved System Reliability: Robust ESD protection ensures reliable operation in harsh environments.
  • Reduced Power Consumption: Low-power design extends battery life and reduces heat dissipation.
  • Simplified System Design: Single power supply and small package options simplify circuit board layout.
  • Enhanced Communication Performance: High data rates enable faster serial data transfer.
  • Cost-Effective Solution: Provides a cost-effective solution for RS-232 communication.

Additional Details

The ZT3232LEET incorporates internal charge pumps to generate the necessary RS-232 voltage levels from a single low-voltage power supply. It is designed for reliable operation over a wide temperature range. The device's flow-through pinout simplifies board layout and reduces signal routing complexity. The specific package options available may vary, so it is important to consult the manufacturer's datasheet for detailed information.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess