Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names STM32F410CBU3,497-STM32F410CBU3
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262836-STM32F410CBU3
Ultra Librarian 3D Model Ultra Librarian STM32F410CBU3 CAD Model

Description

STM32F410CBU3 Microcontroller by STMicroelectronics

The STM32F410CBU3 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series, renowned for their advanced architecture, peripherals, and power efficiency. This particular model is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and complex consumer devices that require robust processing capabilities and flexible interfacing options.

Core and Performance

At the heart of the STM32F410CBU3 is a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU) which operates at frequencies of up to 100 MHz. The FPU allows for efficient handling of calculations in floating-point arithmetic, which is crucial for applications involving complex mathematical computations. This core provides the high performance of the ARM Cortex-M4 instruction set and is coupled with high-speed embedded memories (Flash memory up to 128 Kbytes and SRAM up to 32 Kbytes), and an extensive range of enhanced I/Os and peripherals.

Power Efficiency

The device supports multiple power modes, enabling the design of low-power applications. It includes a variety of power-saving features like STOP and STANDBY modes, which help in reducing the power consumption in idle or minimal activity states. This makes the STM32F410CBU3 an excellent choice for portable and battery-operated devices where power efficiency is paramount.

Connectivity and Peripherals

STMicroelectronics has equipped the STM32F410CBU3 with a rich set of peripherals that include I2C, SPI, USART, and advanced-control PWM timers. Additionally, it features a USB 2.0 Full-Speed interface with integrated PHY, making it suitable for various communication requirements. The presence of 12-bit ADCs, RTC, and advanced-control PWM timers further extend its capabilities in handling complex control tasks.

Integration and Development

The microcontroller comes in an ultra-compact 48-pin UFQFPN package, which helps in reducing the footprint on the PCB and is beneficial for space-constrained applications. For development, STMicroelectronics provides comprehensive software HAL library, as well as a wide range of software examples, part of the STM32Cube package, which supports developers in getting their applications up and running quickly with the STM32F410CBU3.

Overall, the STM32F410CBU3 is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and advanced features, making it a go-to choice for a multitude of embedded system applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
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
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,305 pieces
MOQ: 6 pcs