Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105455-TAS5110DAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5110DAPR CAD Model

Description

Introducing the TAS5110DAPR from Texas Instruments

The TAS5110DAPR is a high-performance, integrated digital amplifier power stage designed by Texas Instruments to deliver exceptional audio quality and efficiency. This advanced audio component is ideal for a wide range of applications, including home theater systems, desktop audio, and active speakers, where pristine sound and compact design are highly valued.

At the heart of the TAS5110DAPR is Texas Instruments' PurePath Digital™ technology, which allows the device to receive a digital audio input and directly drive speakers with high fidelity. This technology eliminates the need for digital-to-analog converters and external passive components, resulting in a simpler design and a purer audio signal path.

The TAS5110DAPR is capable of delivering up to 50W of continuous power into a 4-ohm load with a 10% THD+N, or 25W into an 8-ohm load with a 10% THD+N, making it a versatile choice for various speaker configurations. It supports a wide supply voltage range from 10.8V to 26V, which allows designers to use it in systems with different power specifications.

One of the key features of the TAS5110DAPR is its high efficiency, which can exceed 90% under certain conditions. This not only reduces the energy consumption but also minimizes the heat generated, thus eliminating the need for large heatsinks and enabling more compact and sleek product designs.

Furthermore, the TAS5110DAPR incorporates built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation and longevity of the end product. Its PowerPAD™ package helps to improve thermal performance and simplifies the mounting process.

Designed for easy integration into various digital audio systems, the TAS5110DAPR is available in a 44-pin HTSSOP (DAP) package. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in implementing the TAS5110DAPR into their designs seamlessly.

In summary, the TAS5110DAPR from Texas Instruments is a state-of-the-art solution for anyone looking to create high-quality audio products with high power efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to €13.4237
ECAD model for PGA2505IDBR
Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to €15.9495
ECAD model for TAS5611PHD
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to €0.5452
ECAD model for TAS5751MDCA
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to €4.4609
ECAD model for MP7770GF-Z
Texas Instruments
AUDIO AMPLIFIER(S
Lowest to €2.7564
ECAD model for LM48556TL
Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to €26.6286
ECAD model for TAS5713PHP
NXP / Nexperia
IC AMP AUDIO 2.1W STER D 20HVQFN
Need more? Email Us
ECAD model for SA58670ABS,115
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 30W 20TSSOPF
Lowest to €11.8405
ECAD model for MP7731DF-LF-Z
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
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
Lowest to $4.1008
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
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention