Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 93W x 1 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 125202-TAS5111DAD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5111DAD CAD Model

Description

The TAS5111DAD by Texas Instruments is a high-performance, single-channel digital amplifier power stage designed for use in a wide range of audio applications. This integrated circuit is specifically engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for compact and power-sensitive systems such as mini/micro component systems, DVD receivers, and digital speaker systems.

Key Features

  • High-Performance Output: The TAS5111DAD is capable of delivering up to 50W into a 4Ω load or 100W into an 8Ω load at 10% THD+N, from a 25V supply. This ensures powerful and clear audio output suitable for a variety of demanding audio applications.
  • PurePath Digital™ Technology: Incorporating Texas Instruments' proprietary PurePath Digital™ technology, the TAS5111DAD provides a direct digital audio input to speaker output path, ensuring minimal signal loss and maximum fidelity.
  • Integrated Gate Driver: The device includes a built-in high-efficiency gate driver for external MOSFETs, simplifying the design and reducing overall component count.
  • Thermal and Overcurrent Protection: To ensure reliability and longevity, the TAS5111DAD features comprehensive protection circuitry, including thermal shutdown and overcurrent protection.
  • Flexible PWM Modulation Schemes: It supports multiple modulation schemes, including AD, BD, and 1SPW modes, allowing for design flexibility and optimization of audio performance and efficiency.

Applications

The TAS5111DAD is versatile and can be used in a variety of audio systems. Some of the common applications include:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Component Systems
  • DVD Receivers
  • Multi-channel Audio Systems

Technical Specifications

Some of the technical specifications of the TAS5111DAD include:

  • Supply Voltage Range: 10.8 V to 26.4 V
  • Output Power: 50W into 4Ω or 100W into 8Ω at 10% THD+N
  • Thermal and Over-Current Protection
  • PurePath Digital™ Technology
  • Multiple Modulation Schemes

With its robust feature set and high-quality audio output, the TAS5111DAD from Texas Instruments stands out as a superior choice for audio designers looking to create systems with outstanding sound performance and power efficiency.

You May Also Be Interested in

STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $2.7373
ECAD model for TLV320ADC5120IRTER
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
NXP / Nexperia
I2C-bus controlled 4 45 Watt power amplifier and multiple voltage regulator
Need more? Email Us
ECAD model for TDA8589AJ
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
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
11+ $5.1970 $57.1670
27+ $4.2643 $115.1361
41+ $4.1310 $169.3710
57+ $3.9977 $227.8689
73+ $3.8646 $282.1158
97+ $3.4647 $336.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,490 pieces
MOQ: 11 pcs