Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 35
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Series PurePath Digital
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs Short-Circuit and Thermal Protection Shutdown
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Device Package 44-HTSSOP
Package 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Catalog Class D Amplifier
Win Source Part Number 054674-TAS5162DDV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5162DDV CAD Model

Description

Introducing the TAS5162DDV from Texas Instruments

The TAS5162DDV is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality and efficiency. This state-of-the-art component is ideal for a variety of applications, including high-fidelity home theaters, professional audio systems, and active speakers, offering a combination of power and precision that enhances any audio experience.

Key Features

  • High Output Power: The TAS5162DDV is capable of delivering up to 210W into a 4-ohm load, ensuring powerful and dynamic sound reproduction.
  • PurePath Digital Technology: Incorporating TI's proprietary PurePath Digital technology, the amplifier provides high-fidelity audio with minimal distortion and noise.
  • Advanced Thermal Management: The device includes an advanced thermal foldback feature, which prevents it from overheating and ensures reliable performance under various operating conditions.
  • Efficient Operation: With its high efficiency of over 90%, the TAS5162DDV reduces power loss and heat dissipation, making it an eco-friendly choice for energy-conscious consumers.
  • Flexible I2S Data Interface: The amplifier supports an I2S data input interface, offering compatibility with a wide range of digital audio sources and systems.

Technical Specifications

The TAS5162DDV operates over a wide supply voltage range from 20V to 32.5V and features a low idle loss. It is designed with a closed-loop architecture and delivers a high damping factor that ensures tight and controlled bass. The integrated self-protection circuits include overvoltage, undervoltage, overtemperature, DC detection, and short-circuit protection, safeguarding the amplifier and connected speakers against potential damage.

Applications

Thanks to its robust design and impressive audio performance, the TAS5162DDV is suitable for a variety of high-end audio applications. Whether it's for a home theater system that demands cinematic sound quality or a professional audio setup requiring consistent and reliable power, the TAS5162DDV is a versatile solution that can meet the needs of the most discerning audiophiles and sound professionals.

Experience the power and clarity of the TAS5162DDV and elevate your audio system to new heights with this exceptional product from Texas Instruments.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4-CH ANALOG AND 4-CH / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $14.1195
ECAD model for PCM6480QRTVRQ1
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
2+ $27.5962 $55.1924
5+ $22.6431 $113.2155
7+ $21.9355 $153.5485
10+ $21.2279 $212.2790
13+ $20.5203 $266.7639
17+ $18.3975 $312.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 958 pieces
MOQ: 2 pcs