The TAS5613PHD from Texas Instruments is an advanced, high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency and reliability. This state-of-the-art component is ideal for a wide range of audio applications, including home theater systems, professional audio equipment, and active speakers.
Key Features
- High Output Power: Capable of delivering up to 150W into 4 ohms and 300W into 3 ohms, the TAS5613PHD ensures powerful and clear audio output for a superior listening experience.
- High Efficiency: With an efficiency rate of up to 88%, this digital amplifier provides significant energy savings, making it both environmentally friendly and cost-effective.
- Advanced Modulation Techniques: Utilizing Texas Instruments' proprietary PurePath HD technology, the TAS5613PHD offers low distortion across the audio band and superior sound quality.
- Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, ensuring long-term reliability and stability.
- Multiple Switching Frequencies: The TAS5613PHD supports switching frequencies from 400kHz to 1.2MHz, allowing designers to optimize the amplifier for specific applications and requirements.
Applications
The TAS5613PHD is versatile and can be used in a variety of audio applications. These include:
- Home Theater Systems
- Professional Audio Equipment
- Active Speaker Systems
- AV Receivers
- Mini and Micro Component Systems
Technical Specifications
Parameter
Value
Output Power (per channel)
Up to 150W (4 ohms), 300W (3 ohms)
Efficiency
Up to 88%
THD+N
0.03% at 1W into 4 ohms
Signal-to-Noise Ratio (SNR)
100dB (A-weighted)
Switching Frequency
400kHz - 1.2MHz
With its robust feature set and performance capabilities, the TAS5613PHD is an excellent choice for audio system designers who require a powerful, efficient, and high-quality amplifier solution.