Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1106317-TCA9555DBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9555DBT CAD Model

Description

The TCA9555DBT from Texas Instruments is a robust I/O expander that provides the functionality of adding additional I/O ports to a microcontroller or processor with limited GPIOs. This integrated circuit is part of the TCA9555 series, designed to improve the interface flexibility of applications by utilizing the two-wire I2C serial bus.

Key Features

  • Expandability: It offers 16-bit Input/Output port expansion for the I2C bus/SMBus.
  • Compatibility: The device is compatible with standard and fast-mode I2C devices as well as SMBus applications.
  • Interrupt Output: An interrupt output is provided to signal when an input state has changed.
  • Voltage Range: The VCC operation voltage ranges from 1.65V to 5.5V, making it suitable for a variety of logic levels.
  • Power-Up State: All I/Os are configured as inputs at power-up.
  • Polarity Inversion: The polarity of the I/O pins can be inverted with the use of polarity inversion registers.
  • Package: Available in a TSSOP (DBT) package, it is ideal for space-constrained applications.

Applications

The TCA9555DBT is versatile and can be used in numerous applications, including:

  • Server Infrastructure
  • Factory Automation and Control
  • Electronics for Consumer Products
  • Mobile Phones and Personal Electronics

Technical Specifications

Parameter Value Supply Voltage 1.65V to 5.5V Operating Temperature Range -40°C to +85°C Package Type TSSOP-24 I/O Ports 16-bit Interface Type I2C, SMBus

With its easy-to-use interface and expandability, the TCA9555DBT is a perfect solution for designers looking to increase the I/O capabilities of their systems without the need for significant hardware changes or increased complexity.

You May Also Be Interested in

Diodes Incorporated
IC I/O EXPANDER 8-BIT 16TSSOP
Lowest to $1.8697
ECAD model for PI4IOE5V9554LEX
Microchip Technology
IC I/O EXPANDER I2C 16B 28QFN
Lowest to $1.3885
ECAD model for MCP23017-E/ML
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $11.8182
ECAD model for PCA9674ABS,118
Texas Instruments
REMOTE 4-BIT IC AND SMBUS I/O EX / I/O Expander 4 I²C, SMBus 1 MHz 8-VSSOP
Lowest to $1.1721
ECAD model for TCA9536DGKR
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $3.1677
ECAD model for PI4IOE5V9555ZDEX
NXP / Nexperia
IC I/O EXPANDER 16BIT 24VFBGA
Lowest to $2.1651
ECAD model for PCAL6416AEVJ
Microchip Technology
IC I/O EXPANDER I2C 8B 20QFN
Lowest to $1.4364
ECAD model for MCP23008T-E/ML
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Lowest to $1.1013
ECAD model for PCA9555PW,112

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
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
40+ $1.2716 $50.8640
100+ $1.0433 $104.3300
150+ $1.0107 $151.6050
205+ $0.9781 $200.5105
265+ $0.9455 $250.5575
355+ $0.8477 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,520 pieces
MOQ: 40 pcs