EN
  • EN
  • DE

PCAL6416AEVJ

Part No PCAL6416AEVJ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16BIT 24VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VFBGA (3x3)
Win Source Part Number 1086870-PCAL6416AEVJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCAL6416AEVJ CAD Model

Description

Introducing the PCAL6416AEVJ from NXP

The PCAL6416AEVJ is a high-performance, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. This advanced product from NXP Semiconductors is designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications, particularly when additional I/Os are needed or when limited GPIOs present a design constraint.

One of the key features of the PCAL6416AEVJ is its built-in level shifting capability, which allows for seamless communication with different logic levels ranging from 0.8V to 5.5V. This makes it highly versatile and suitable for multi-voltage systems, ensuring compatibility with both newer, low-voltage components and legacy devices operating at higher voltages.

The device offers an interrupt feature that can be configured to alert the host controller when input states change, thereby reducing the need for the controller to continuously poll the inputs. This interrupt function is invaluable in power-sensitive applications as it helps to minimize power consumption by allowing the system processor to remain in a low-power sleep mode until needed.

With its robust design, the PCAL6416AEVJ ensures high ESD protection, which is critical for maintaining the integrity and reliability of the system in environments prone to electrostatic discharges. The GPIO expander is also equipped with an active LOW reset input, which allows the device to be reset remotely, providing additional flexibility in system maintenance and management.

Furthermore, the PCAL6416AEVJ supports both the standard-mode (100 kbit/s) and the fast-mode (400 kbit/s) I²C-bus protocols, and is capable of operating within a wide temperature range of -40°C to +85°C, making it suitable for industrial applications. Its 24-lead HVQFN package ensures a compact footprint on the PCB, which is essential for space-constrained designs.

Whether you're developing consumer electronics, automotive systems, or industrial control units, the PCAL6416AEVJ from NXP offers a reliable and efficient solution for expanding your system's I/O capabilities without compromising on performance or power consumption.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Nexperia USA Inc.
I2C
Lowest to $23.2836
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0307 $50.7675
61+ $1.6662 $101.6382
93+ $1.6142 $150.1206
129+ $1.5621 $201.5109
166+ $1.5100 $250.6600
222+ $1.3538 $300.5436
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess