EN
  • EN
  • DE

PCAL6416AER

Part No PCAL6416AER
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description PARALLEL I/O PORT, 16 I/O, CMOS, / I/O Expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 166 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848492-PCAL6416AER
Ultra Librarian 3D Model Ultra Librarian PCAL6416AER CAD Model

Description

NXP PCAL6416AER I/O Expander

The NXP PCAL6416AER is a low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. It is designed to provide additional GPIOs to a microcontroller or processor with limited GPIOs, which is particularly useful for applications where board space is at a premium, and expanding the number of GPIOs can provide additional functionality or features to an electronic system.

This versatile I/O expander operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level devices. It's perfect for applications in mobile devices, gaming devices, and other systems requiring extended I/O capabilities.

The PCAL6416AER features an interrupt output which can be configured to reflect the status of the inputs, thereby providing a mechanism for a host controller to be alerted on a change in input state without the need to continuously poll the GPIO expander. This feature is highly beneficial for power-sensitive applications as it allows the host processor to remain in a low-power state until an input state change occurs.

Additionally, the device offers an aggregated output drive strength, programmable pull-up/pull-down resistors, and input latch function which can retain the input logic state when the device is in a powered-down state. These features enhance the flexibility and the performance of the PCAL6416AER in various scenarios.

The PCAL6416AER is also equipped with an internal power-on reset, which ensures that the I/O expander starts in a known state, and has a built-in oscillator which eliminates the need for an external clock source. All these features are packed into a compact TSSOP24 package, which is ideal for space-constrained applications.

With its robust feature set and versatile applications, the NXP PCAL6416AER is an excellent choice for designers looking to expand the I/O capabilities of their systems without compromising on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4485 $58.6245
41+ $2.8297 $116.0177
64+ $2.7412 $175.4368
88+ $2.6527 $233.4376
113+ $2.5643 $289.7659
151+ $2.2991 $347.1641
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess