Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.6V/μs
Gain Bandwidth Product 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Supply Current 550μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2462
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270143-TLV2462ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2462ID CAD Model

Description

The TLV2462ID from Texas Instruments is a high-quality operational amplifier (op-amp) that offers a perfect blend of speed and power efficiency. This dual operational amplifier is part of the TLV246x family, which is known for its low-power consumption and rail-to-rail input/output swing. The TLV2462ID is designed for battery-powered applications and is ideal for industries that require precision and efficiency, such as medical, consumer electronics, and industrial markets.

Key Features

  • Rail-to-Rail Input/Output: The TLV2462ID provides a wide dynamic range, which is useful in single-supply operations and for handling wide output swings.
  • Low Power Consumption: With a quiescent current of just 500 μA per channel, this op-amp is optimized for low-power applications, extending battery life without sacrificing performance.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads while maintaining stability and performance.
  • High Slew Rate: The device offers a slew rate of 1.6 V/μs, which allows for fast signal response times, making it suitable for high-speed signal processing applications.
  • Wide Supply Range: The TLV2462ID can operate with a supply voltage ranging from 2.7 V to 6 V, providing flexibility in various circuit designs and applications.
  • Robust Industrial Design: With an extended industrial temperature range of -40°C to 85°C, the TLV2462ID is resilient and reliable in harsh environments.

Applications

The TLV2462ID's versatility makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered electronics
  • Audio processing
  • Active filters
  • Sensor amplification
  • Analog-to-digital converter (ADC) driver
  • Medical instrumentation

Product Specifications

The TLV2462ID is available in an 8-pin SOIC package, which is easy to integrate into various circuit layouts. The op-amp features a typical input offset voltage of 1 mV, an input bias current of 2 pA, and a common-mode rejection ratio (CMRR) of 70 dB, ensuring high performance and accuracy in your applications.

For those who demand a high-performance operational amplifier with low power consumption, the TLV2462ID by Texas Instruments stands out as an exceptional choice, offering both reliability and efficiency.

You May Also Be Interested in

Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
Renesas Electronics America
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Lowest to $1.5425
ECAD model for ICL7612DCPA
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLC070IDR
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
18+ $2.9408 $52.9344
42+ $2.4130 $101.3460
65+ $2.3376 $151.9440
89+ $2.2622 $201.3358
115+ $2.1868 $251.4820
154+ $1.9605 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 18 pcs