EN
  • EN
  • DE

LPC11E68JBD64E

Part No LPC11E68JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MCU 16-bit ARM Cortex M0+ RISC 256KB FRAM 3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 50 MHz
Interface I2C, SPI, SSP, UART, USART
Max Frequency 50 MHz
Maximum Operating Temperature 105 °C
Max Power Dissipation 1.5 W
Max Supply Voltage 3.6 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Number of ADC Channels 10
Number of I/Os 50
Number of Pins 64
Number of Programmable I/O 50
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Packaging Cut Tape
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 36 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Weight 346.550014 g
Win Source Part Number 971873-LPC11E68JBD64E
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC11E68JBD64E CAD Model

Description

The NXP LPC11E68JBD64E is a powerful and feature-rich microcontroller that is part of NXP's LPC1100XL series, based on the ARM Cortex-M0+ processor. This microcontroller is designed for embedded applications requiring a balance between performance and power efficiency, making it an ideal choice for industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for complex applications.
  • GPIO: Up to 52 General Purpose I/O (GPIO) pins for versatile interfacing capabilities.
  • Serial Connectivity: Features various serial interfaces, including I2C, SPI, USART, and a Smart Card Interface, ensuring flexible communication options.
  • Analog: Comes with an 8-channel, 12-bit Analog-to-Digital Converter (ADC), alongside two comparators, enabling precise analog signal processing.
  • Timers: Multiple timers, including a 32-bit timer, four 16-bit timers, a programmable WatchDog Timer, and a System Tick Timer for efficient task scheduling and timing operations.
  • Package: Available in a compact LQFP64 package, which allows for space-efficient PCB designs.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power mode, to optimize energy consumption for battery-powered applications.
  • In-System Programming (ISP) & In-Application Programming (IAP): Simplifies firmware updates and application management, enhancing the flexibility and longevity of the end product.

Applications:

The LPC11E68JBD64E is versatile enough to fit a wide array of applications. Its robust set of features makes it particularly well-suited for:

  • Industrial automation and control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-powered and handheld devices
  • Medical instrumentation

With its integration of performance, connectivity, and power efficiency, the NXP LPC11E68JBD64E microcontroller is a reliable choice for developers looking to create sophisticated and responsive applications within a compact hardware footprint.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess