Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 50 MHz
Interface I2C, SPI, SSP, UART, USART
Max Frequency 50 MHz
Maximum Operating Temperature 105 °C
Max Power Dissipation 1.5 W
Max Supply Voltage 3.6 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Number of ADC Channels 10
Number of I/Os 50
Number of Pins 64
Number of Programmable I/O 50
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Packaging Cut Tape
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 36 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Weight 346.550014 g
Win Source Part Number 971873-LPC11E68JBD64E
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC11E68JBD64E CAD Model

Description

The NXP LPC11E68JBD64E is a powerful and feature-rich microcontroller that is part of NXP's LPC1100XL series, based on the ARM Cortex-M0+ processor. This microcontroller is designed for embedded applications requiring a balance between performance and power efficiency, making it an ideal choice for industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for complex applications.
  • GPIO: Up to 52 General Purpose I/O (GPIO) pins for versatile interfacing capabilities.
  • Serial Connectivity: Features various serial interfaces, including I2C, SPI, USART, and a Smart Card Interface, ensuring flexible communication options.
  • Analog: Comes with an 8-channel, 12-bit Analog-to-Digital Converter (ADC), alongside two comparators, enabling precise analog signal processing.
  • Timers: Multiple timers, including a 32-bit timer, four 16-bit timers, a programmable WatchDog Timer, and a System Tick Timer for efficient task scheduling and timing operations.
  • Package: Available in a compact LQFP64 package, which allows for space-efficient PCB designs.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power mode, to optimize energy consumption for battery-powered applications.
  • In-System Programming (ISP) & In-Application Programming (IAP): Simplifies firmware updates and application management, enhancing the flexibility and longevity of the end product.

Applications:

The LPC11E68JBD64E is versatile enough to fit a wide array of applications. Its robust set of features makes it particularly well-suited for:

  • Industrial automation and control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-powered and handheld devices
  • Medical instrumentation

With its integration of performance, connectivity, and power efficiency, the NXP LPC11E68JBD64E microcontroller is a reliable choice for developers looking to create sophisticated and responsive applications within a compact hardware footprint.

You May Also Be Interested in

Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
ECAD model for SCIMX258CVM4A
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate