Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24F32KA302
Other Names PIC24F32KA302T-I/SSDKR,PIC24F32KA302T-I/SSCT,PIC24F32KA302T-I/SSTR,PIC24F32KA302T-I/SS
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264290-PIC24F32KA302T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA302T-I/SS CAD Model

Description

The PIC24F32KA302T-I/SS is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. Designed for power-sensitive and cost-sensitive applications, this microcontroller is equipped with Microchip's nanoWatt XLP technology, making it an ideal choice for battery-operated devices, portable medical devices, and smart sensors.

Key Features

  • Core: 16-bit PIC24 CPU, which can operate at speeds up to 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Features 32 KB of Flash memory and 4 KB of RAM, offering ample space for application code and data storage.
  • I/O Ports: Comes with versatile I/O options including 21 re-mappable pins, allowing for flexible hardware design.
  • Timers: Equipped with multiple timers, including a Real-Time Clock and Calendar (RTCC) for time-sensitive applications.
  • Communication Interfaces: Offers a variety of communication peripherals such as I²C, SPI, and UART for easy integration with other components and systems.
  • Analog Features: Integrated with a 10-bit, 12-channel Analog-to-Digital Converter (ADC) and two comparators, enhancing its capability to handle analog signals.
  • Temperature Range: Operational over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh conditions.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The PIC24F32KA302T-I/SS microcontroller is designed to be versatile, finding its place in a wide range of applications such as:

  • Portable medical devices
  • Smart sensors and sensor networks
  • Consumer electronics
  • Industrial control systems
  • Battery management systems
  • Automotive and many more

With its rich set of features and low power consumption, the PIC24F32KA302T-I/SS from Microchip Technology is a reliable and cost-effective solution for designers looking to enhance their products with advanced microcontroller capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
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
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $24.1222
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
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1689 $60.8445
11+ $9.9847 $109.8317
16+ $9.6727 $154.7632
22+ $9.3607 $205.9354
28+ $9.0486 $253.3608
37+ $8.1126 $300.1662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,240 pieces
MOQ: 5 pcs