EN
  • EN
  • DE

PIC24F32KA302T-I/SS

Part No PIC24F32KA302T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24F32KA302
Other Names PIC24F32KA302T-I/SSDKR,PIC24F32KA302T-I/SSCT,PIC24F32KA302T-I/SSTR,PIC24F32KA302T-I/SS
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264290-PIC24F32KA302T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA302T-I/SS CAD Model

Description

The PIC24F32KA302T-I/SS is a high-performance, 16-bit microcontroller from the renowned manufacturer Microchip Technology. Designed for power-sensitive and cost-sensitive applications, this microcontroller is equipped with Microchip's nanoWatt XLP technology, making it an ideal choice for battery-operated devices, portable medical devices, and smart sensors.

Key Features

  • Core: 16-bit PIC24 CPU, which can operate at speeds up to 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Features 32 KB of Flash memory and 4 KB of RAM, offering ample space for application code and data storage.
  • I/O Ports: Comes with versatile I/O options including 21 re-mappable pins, allowing for flexible hardware design.
  • Timers: Equipped with multiple timers, including a Real-Time Clock and Calendar (RTCC) for time-sensitive applications.
  • Communication Interfaces: Offers a variety of communication peripherals such as I²C, SPI, and UART for easy integration with other components and systems.
  • Analog Features: Integrated with a 10-bit, 12-channel Analog-to-Digital Converter (ADC) and two comparators, enhancing its capability to handle analog signals.
  • Temperature Range: Operational over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh conditions.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The PIC24F32KA302T-I/SS microcontroller is designed to be versatile, finding its place in a wide range of applications such as:

  • Portable medical devices
  • Smart sensors and sensor networks
  • Consumer electronics
  • Industrial control systems
  • Battery management systems
  • Automotive and many more

With its rich set of features and low power consumption, the PIC24F32KA302T-I/SS from Microchip Technology is a reliable and cost-effective solution for designers looking to enhance their products with advanced microcontroller capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7339 $83.2017
6+ $22.7558 $136.5348
8+ $22.0443 $176.3544
11+ $21.3340 $234.6740
15+ $20.6225 $309.3375
19+ $18.4892 $351.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess