EN
  • EN
  • DE

WS-3640-KB-2400

Part No WS-3640-KB-2400
Manufacturer 3G Shielding Specialties LP
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description FAB/FOAM GASKET .500WX.375HX24L /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr 3G Shielding Specialties LP
Package Tube
Type Fabric Over Foam
Shape Bell
Width 0.500" (12.70mm)
Length 24.000" (609.60mm)
Height 0.375" (9.53mm)
Material Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Attachment Method Adhesive
Temperature Range - Operating -40°C ~ 71°C
Base Product Number WS-3640
MSL Level Not Applicable
ECCN EAR99
HTSUS 3909.50.6000
Other Names 2276-WS-3640-KB-2400
Standard Package 1
Win Source Part Number 1133488-WS-3640-KB-2400
Ultra Librarian 3D Model Ultra Librarian WS-3640-KB-2400 CAD Model

Description

The 3G Shielding Specialties LP WS-3640-KB-2400 is a fabric over foam RFI and EMI contact, fingerstock, and gasket.

  • Length: 24.000" (609.60mm)
  • Width: 0.500" (12.70mm)
  • Material: polyurethane foam, nickel-copper polyester (NI/CU)
  • Shape: bell
  • Attachment Method: adhesive
  • Operating Temperature: -40°C to 71°C

You May Also Be Interested in

Laird Technologies, Inc.
RFI SHLD FINGER BECU NICKEL
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU ADH
Need more? Email Us
Laird Technologies, Inc.
HFR,NICU,NRS,CPSA,RL 50.8MMX20.0
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies, Inc.
CARD GUI CLIPON BECU 3.05X9.53MM
Need more? Email Us
Laird Technologies, Inc.
RFI GASKET BECU
Need more? Email Us
Laird Technologies, Inc.
FINGERSTOCK BECU 19.6X406.4MM
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess